web counter

Maxim Integrated MAX2880EVKIT#MAXIM INTEGRATED PRODUCTS MAX2880EVKIT# EVALUATION BOARD, PHASE LOCKED LOOP

Maxim Integrated MAX2880EVKIT# Reference Design 1
Maxim Integrated MAX2880EVKIT# Reference Design 1
Maxim Integrated MAX2880EVKIT# Reference Design 1
Maxim Integrated MAX2880EVKIT# Reference Design 1

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Communications and TelecomSatellites & Aerospace CommunicationsWireless InfrastructureTest and MeasurementMicrowave point-to-point

ECAD Model:

Description

The MAX2880EVKIT-EVKIT# is an evaluation kit for the MAX2880 250MHz to 12.4GHz, High-Performance, Fractional/Integer-N PLL, Communications and Telecom IC. This kit provides a comprehensive platform for evaluating the features and performance of the MAX2880 IC. It includes a printed circuit board (PCB) with the MAX2880 IC, a power supply, and a variety of test points and connectors for easy evaluation. The kit also includes a comprehensive set of software tools for programming and testing the MAX2880 IC. The MAX2880EVKIT-EVKIT# is an ideal solution for designers who need to quickly evaluate the performance of the MAX2880 IC in their applications.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Published
    2014
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • REACH SVHC
    Unknown
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining