web counter

Maxim Integrated MAX8648EVKIT+EVAL KIT MAX8648 (ULTRA-EFFICIEN

Maxim Integrated MAX8648EVKIT+ Reference Design 1
Maxim Integrated MAX8648EVKIT+ Reference Design 1
Maxim Integrated MAX8648EVKIT+ Reference Design 1
Maxim Integrated MAX8648EVKIT+ Reference Design 1

Applications:

Lighting >

White LED Driver

End Products:

Consumer ElectronicsDigital CamcorderPersonal Digital AssistantFlash CameraSmart PhoneLCD BacklightingCellular PhoneDigital Camera

ECAD Model:

Description

The Maxim Integrated MAX8648EVKIT-EVKIT+ is an evaluation kit for the MAX8648 1, 6-LEDs White LED Driver for Cellular Phone, Consumer Electronics, and Portable Devices. This kit includes the MAX8648 LED driver IC, a printed circuit board, and a USB cable for easy connection to a PC. The MAX8648 is a high-efficiency, low-noise, and low-cost LED driver that is ideal for powering up to 6 white LEDs in a variety of consumer electronics and portable devices. It features a wide input voltage range of 2.7V to 5.5V, adjustable output current up to 20mA, and a low shutdown current of 0.1uA. The MAX8648 also offers a wide range of dimming options, including pulse-width modulation (PWM) and analog dimming. The evaluation kit also includes a graphical user interface (GUI) for easy configuration and testing of the MAX8648.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated0RFQ