web counter

Maxim Integrated MAX8822EVKIT+Power Management IC Development Tools MAX8822 Eval Kit

Applications:

Lighting >

White LED Driver

End Products:

Consumer ElectronicsSmart PhoneLCD BacklightingCellular Phone

ECAD Model:

Description

The MAX8822EVKIT+ Evaluation Kit from Maxim Integrated is designed to evaluate the MAX8822 7-LEDs White LED Driver for Cellular Phone, Consumer Electronics, and Portable Devices. This kit includes a MAX8822EVKIT+ board, a MAX8822EVKIT+ adapter board, and a MAX8822EVKIT+ software package. The MAX8822EVKIT+ board features a MAX8822 7-LEDs White LED Driver, a MAX8822EVKIT+ adapter board, and a MAX8822EVKIT+ software package. The MAX8822EVKIT+ adapter board allows the user to connect the MAX8822EVKIT+ board to a PC for programming and debugging. The MAX8822EVKIT+ software package includes a GUI-based software application that allows the user to configure the MAX8822 7-LEDs White LED Driver for their specific application. The MAX8822EVKIT+ Evaluation Kit is an ideal solution for evaluating the MAX8822 7-LEDs White LED Driver for Cellular Phone, Consumer Electronics, and Portable Devices.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Packaging
    Box
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim Integrated0RFQ