web counter

Maxim Integrated MAX8895EVKIT+EVAL KIT MAX8895W/5X AND 5Y (LI-

Applications:

Battery Management >

Battery Charger

End Products:

Consumer ElectronicsPortableCradle ChargerBluetooth Headset

ECAD Model:

Description

The MAX8895EVKIT+ is an evaluation kit for the MAX8895X Li-Ion Charger with Smart Power Selector, Adapter Type Detection and USB Enumeration. This kit is designed for consumer electronics applications and provides a complete solution for evaluating the MAX8895X Li-Ion Charger. It includes a USB-based power adapter, a USB cable, and a MAX8895EVKIT+ board. The board features a MAX8895X Li-Ion Charger, a Smart Power Selector, an Adapter Type Detection circuit, and a USB Enumeration circuit. The board also includes a USB port, a power switch, and a power LED. The MAX8895EVKIT+ is a great tool for evaluating the MAX8895X Li-Ion Charger and its features.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining