web counter

Microchip Technology ADM00425MCP3910 Dual Channel ADC Evaluation Board

Microchip Technology ADM00425 Reference Design 10
Microchip Technology ADM00425 Reference Design 1
Microchip Technology ADM00425 Reference Design 2
Microchip Technology ADM00425 Reference Design 3
Microchip Technology ADM00425 Reference Design 4
Microchip Technology ADM00425 Reference Design 5
Microchip Technology ADM00425 Reference Design 6
Microchip Technology ADM00425 Reference Design 7
Microchip Technology ADM00425 Reference Design 8
Microchip Technology ADM00425 Reference Design 9
Microchip Technology ADM00425 Reference Design 10
Microchip Technology ADM00425 Reference Design 1
Microchip Technology ADM00425 Reference Design 1
Microchip Technology ADM00425 Reference Design 2
Microchip Technology ADM00425 Reference Design 3
Microchip Technology ADM00425 Reference Design 4
Microchip Technology ADM00425 Reference Design 5
Microchip Technology ADM00425 Reference Design 6
Microchip Technology ADM00425 Reference Design 7
Microchip Technology ADM00425 Reference Design 8
Microchip Technology ADM00425 Reference Design 9
Microchip Technology ADM00425 Reference Design 10

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveEnergy MeterPatient MonitoringSensor MonitoringAutomotive ApplicationsPortable Instrumentation

ECAD Model:

Description

The Microchip Technology ADM00425-ADM00425 Evaluation Board is designed to evaluate the performance of the MCP3910 Analog-to-Digital Converter (ADC) for 16-bit microcontroller applications in automotive and transportation applications. The board features a 16-bit MCP3910 ADC, which is capable of sampling up to 16-bit resolution at a maximum sampling rate of 1.2 MSPS. The board also includes a 3.3V power supply, a USB interface, and a variety of connectors for connecting to external devices. The board is designed to be used with the MCP3910 Evaluation Software, which provides a graphical user interface for configuring and testing the ADC. The board is ideal for automotive and transportation applications that require high-resolution data acquisition and signal processing.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Energy/Power Meter
  • Utilized IC / Part
    MCP3910
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
Microchip TechnologyMICROCHIP - MCP2200-I/SS - Interface Bridges, USB to UART, 3 V, 5.5 V, SSOP, 20 Pins, -40 °C606BUY
Microchip TechnologyMICROCHIP - 24LC512-I/SN - SERIAL EEPROM, 512KBIT, 400KHZ, SOIC-8200RFQ
ON SemiconductorOPTOISO 3.75KV 2CH PUSH PULL 8SO490RFQ
Microchip TechnologyAnalog Front End - AFE 2 Channel Energy Meter Front End 3V4500RFQ
Microchip TechnologyIC REG LIN 3.3V 500MA SOT223-30RFQ
ON SemiconductorOPTOISO 3.75KV 2CH PUSH PULL 8SO629RFQ
Microchip TechnologyIC REG LIN 3.3V 150MA SOT23A-3328898BUY
Texas InstrumentsIC LINE DRVR/RCVR RS232 20-TSSOP3425BUY
Abracon LLCCRYSTAL 7.3728MHZ 18PF SMD36200BUY
Abracon LLCCRYSTAL 10.0000MHZ 18PF SMD17000BUY