Microchip Technology ADM00499MCP3912 ADC Evaluation Board
Description
The Microchip Technology ADM00499 Evaluation Board is a versatile tool designed to evaluate the performance of the MCP3912 16-bit Analog-to-Digital Converter (ADC) for automotive and transportation applications. This evaluation board features a wide range of features, including a 16-bit ADC, a low-noise amplifier, a voltage reference, and a temperature sensor. The board also includes a USB interface for easy connection to a PC, and a graphical user interface (GUI) for easy configuration and data analysis. The board is designed to be used with a variety of 16-bit microcontrollers, making it an ideal solution for automotive and transportation applications.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Factory Lead Time14 Weeks
- MountFront
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- FunctionAnalog Front End (AFE)
- Utilized IC / PartMCP3912
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Core ArchitecturePIC
- Primary Attributes4-Channel (Quad)
- EmbeddedYes, MCU, 16-Bit
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | MICROCHIP - MCP2200-I/SS - Interface Bridges, USB to UART, 3 V, 5.5 V, SSOP, 20 Pins, -40 °C | 606 | BUY | |
| Microchip Technology | IC SRAM SPI 1024K 2.5V 8TSSOP | 392 | RFQ | |
| Microchip Technology | IC REG LIN 3.3V 500MA SOT223-3 | 0 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS - TXS0102DCUR - IC, TRANSLATOR, 2 BIT, BI, US-8 | 53008 | RFQ | |
| Microchip Technology | Analog Front End - AFE 4 Chnl Energy Meter Front End 3V SPI/2 | 169 | BUY | |
| Abracon LLC | CRYSTAL 7.3728MHZ 18PF SMD | 36200 | BUY | |
| Microchip Technology | IC ENERGY METER FRONT 4CH 24QFN | 179 | RFQ | |
| Abracon LLC | CRYSTAL 10.0000MHZ 18PF SMD | 17000 | BUY | |
| Microchip Technology | IC REG LDO 3.3V 0.15A SOT223-3 | 300 | BUY | |
| Texas Instruments | IC LINE DRVR/RCVR RS232 20-TSSOP | 3425 | BUY |


Product
Brand
Articles
Tools