Microchip Technology ADM00506Microchip ADM00506, 12-bit ADC, 16-bit ADC Data Capture Card for MCP37xxx Eval Boards
Description
The Microchip Technology ADM00506-ADM00506 Evaluation Board is a data capture card based on the MCP37XXX High-Speed Pipeline ADC. It is designed to provide a comprehensive platform for evaluating the performance of the MCP37XXX ADC in a variety of applications. The board features a high-speed data capture card with a wide range of communication and telecom options, including Ethernet, USB, and RS-232. It also includes a variety of signal conditioning and filtering components, as well as a variety of analog and digital I/O. The board is ideal for applications such as data acquisition, signal processing, and communications and telecom.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Factory Lead Time14 Weeks
- Published2014
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeInterface
- FunctionData Capture
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Primary AttributesADC Evaluation
- EmbeddedYes, FPGA / CPLD
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| EPSON | CRYSTAL 24.0000MHZ 9PF SMD | 0 | BUY | |
| Microchip Technology | IC REG LINEAR POS ADJ 1.5A 8DFN | 100 | BUY |


Product
Brand
Articles
Tools