Microchip Technology ADM00522MICROCHIP ADM00522EVAL BOARD, MCP3913 ADC
Description
The Microchip Technology ADM00522-ADM00522 Evaluation Board is a versatile tool designed to evaluate the performance of the MCP3913 Analog-to-Digital Converter (ADC) for 16-bit microcontrollers. This board is ideal for automotive and transportation applications, as it provides a reliable and accurate solution for measuring and monitoring various signals. The board features a wide range of features, including a 16-bit resolution, a wide input voltage range, and a low power consumption. Additionally, the board is equipped with a USB interface for easy connection to a PC, and a graphical user interface for easy configuration and monitoring. The board also includes a comprehensive set of software tools for data analysis and visualization.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Factory Lead Time14 Weeks
- MountCable
- Published2013
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- FunctionEnergy/Power Meter
- Operating Supply Voltage3.6V
- InterfaceSerial
- Utilized IC / PartMCP3913
- Supplied ContentsBoard(s), Cable(s)
- Evaluation KitYes
- EmbeddedYes, MCU, 16-Bit
- Secondary AttributesGraphical User Interface
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | MICROCHIP - MCP2200-I/SS - Interface Bridges, USB to UART, 3 V, 5.5 V, SSOP, 20 Pins, -40 °C | 606 | BUY | |
| Microchip Technology | IC ENERGY METER FRONT 6CH 40UQFN | 2000 | BUY | |
| Microchip Technology | IC REG LIN 3.3V 500MA SOT223-3 | 0 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS - TXS0102DCUR - IC, TRANSLATOR, 2 BIT, BI, US-8 | 53008 | RFQ | |
| Microchip Technology | Analog Front End - AFE 6 Chnl Energy Meter Front End 3V SPI/2 | 100000 | RFQ | |
| Abracon LLC | CRYSTAL 7.3728MHZ 18PF SMD | 36200 | BUY | |
| Abracon LLC | CRYSTAL 10.0000MHZ 18PF SMD | 17000 | BUY | |
| Microchip Technology | MICROCHIP - 23LC1024-I/ST - SRAM, 1 MB, 128K x 8bit, 2.5V bis 5.5V, TSSOP, 8 Pin(s) | 52 | RFQ | |
| Microchip Technology | IC REG LDO 3.3V 0.15A SOT223-3 | 300 | BUY | |
| Texas Instruments | IC LINE DRVR/RCVR RS232 20-TSSOP | 3425 | BUY |


Product
Brand
Articles
Tools