web counter

Microchip Technology ADM00523MICROCHIP ADM00523 EVAL BOARD, MCP3914 ADC

Microchip Technology ADM00523 Reference Design 2
Microchip Technology ADM00523 Reference Design 1
Microchip Technology ADM00523 Reference Design 2
Microchip Technology ADM00523 Reference Design 1
Microchip Technology ADM00523 Reference Design 1
Microchip Technology ADM00523 Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveEnergy MeterPatient MonitoringAutomotive ApplicationsPortable Instrumentation

ECAD Model:

Description

The Microchip Technology ADM00523-ADM00523 Evaluation Board is a versatile tool designed to evaluate the performance of the MCP3914 16-bit Analog-to-Digital Converter (ADC) for automotive and transportation applications. This evaluation board features a wide range of features, including a 16-bit ADC, a low-noise amplifier, a voltage reference, and a temperature sensor. The board also includes a USB interface for easy connection to a PC, and a graphical user interface (GUI) for easy configuration and data analysis. The board is designed to be used with a variety of Microchip MCUs, allowing for a wide range of applications. The board is ideal for automotive and transportation applications, providing a reliable and accurate solution for data acquisition and signal processing.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount
    Cable
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Energy/Power Meter
  • Operating Supply Voltage
    3.6V
  • Interface
    Serial
  • Utilized IC / Part
    MCP3914
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Embedded
    Yes, MCU, 16-Bit
  • Secondary Attributes
    Graphical User Interface
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - MCP2200-I/SS - Interface Bridges, USB to UART, 3 V, 5.5 V, SSOP, 20 Pins, -40 °C606BUY
Microchip TechnologyIC REG LIN 3.3V 500MA SOT223-30RFQ
Texas InstrumentsTEXAS INSTRUMENTS - TXS0102DCUR - IC, TRANSLATOR, 2 BIT, BI, US-853008RFQ
Microchip TechnologyIC ENERGY METER FRONT 8CH 40UQFN5RFQ
Microchip TechnologyAnalog Front End - AFE 8 Chnl Energy Meter Front End 3V SPI/26600RFQ
Abracon LLCCRYSTAL 7.3728MHZ 18PF SMD36200BUY
Abracon LLCCRYSTAL 10.0000MHZ 18PF SMD17000BUY
Microchip TechnologyIC REG LDO 3.3V 0.15A SOT223-3300BUY
Texas InstrumentsIC LINE DRVR/RCVR RS232 20-TSSOP3425BUY