web counter

Microchip Technology ADM00573MCP3919 ADC Evaluation Board

Microchip Technology ADM00573 Reference Design 2
Microchip Technology ADM00573 Reference Design 1
Microchip Technology ADM00573 Reference Design 2
Microchip Technology ADM00573 Reference Design 1
Microchip Technology ADM00573 Reference Design 1
Microchip Technology ADM00573 Reference Design 2

Applications:

Data Conversion >

Analog to Digital Conversion

End Products:

AutomotiveEnergy MeterPatient MonitoringAutomotive ApplicationsPortable Instrumentation

ECAD Model:

Description

The Microchip Technology ADM00573-ADM00573 Evaluation Board is a versatile tool designed to evaluate the performance of the MCP3919 16-bit Analog-to-Digital Converter (ADC) for automotive and transportation applications. This evaluation board features a wide range of features, including a high-speed, low-power, 16-bit ADC, a wide input voltage range, and a wide temperature range. The board also includes a variety of connectors and headers for easy connection to other components. The board is designed to be used with the MCP3919 ADC and is compatible with a variety of 16-bit microcontrollers. This evaluation board is ideal for automotive and transportation applications that require high-precision, low-power, and wide temperature range performance.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Mount
    Front
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Interface
  • Function
    Analog Front End (AFE)
  • Utilized IC / Part
    MCP3919
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Primary Attributes
    3-Channel (Triple)
  • Embedded
    Yes, MCU, 16-Bit
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - MCP2200-I/SS - Interface Bridges, USB to UART, 3 V, 5.5 V, SSOP, 20 Pins, -40 °C606BUY
Microchip TechnologyIC REG LIN 3.3V 500MA SOT223-30RFQ
Texas InstrumentsTEXAS INSTRUMENTS - TXS0102DCUR - IC, TRANSLATOR, 2 BIT, BI, US-853008RFQ
Microchip TechnologyMICROCHIP - 23LC1024-I/ST - SRAM, 1 MB, 128K x 8bit, 2.5V bis 5.5V, TSSOP, 8 Pin(s)52RFQ
Microchip TechnologyIC REG LDO 3.3V 0.15A SOT223-3300BUY
Microchip TechnologyAnalog Front End - AFE 3 Chnl Energy Meter Front End 3V SPI/221808BUY
Texas InstrumentsIC LINE DRVR/RCVR RS232 20-TSSOP3425BUY
Microchip TechnologyAnalog Front End - AFE 3 Chnl Energy Meter Front End 3V SPI/210000BUY
Abracon LLCCRYSTAL 7.3728MHZ 18PF SMD36200BUY
Abracon LLCCRYSTAL 10.0000MHZ 18PF SMD17000BUY