web counter

Microchip Technology ADM00987MCP19035 POWER MODULE 8A EVALUAT

Microchip Technology ADM00987 Reference Design 1
Microchip Technology ADM00987 Reference Design 1
Microchip Technology ADM00987 Reference Design 1
Microchip Technology ADM00987 Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBuck Converter

ECAD Model:

Description

The Microchip Technology ADM00987-ADM00987, ADM00987, MCP19035 Power Module 8A Evaluation Board is a power management IC designed to provide efficient and reliable power management solutions. It features a wide input voltage range of 4.5V to 28V, and can deliver up to 8A of continuous output current. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is designed to be easy to use and configure, with a simple graphical user interface and a USB connection for programming. This evaluation board is ideal for evaluating and testing the performance of the MCP19035 Power Module.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    0.8V~5.5V
  • Utilized IC / Part
    MCP19035
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.ANALOG DEVICES - ADL5602ARKZ-R7 - RF Amplifier IC, 18.3 dB Gain, 50 MHz to 4 GHz, 4.5 V to 5.5 V, 450 mW, SOT-89-38000RFQ