web counter

Linear Technology/Analog Devices DC2019BDEMO BOARD FOR LT8614

Linear Technology/Analog Devices DC2019B Reference Design 2
Linear Technology/Analog Devices DC2019B Reference Design 1
Linear Technology/Analog Devices DC2019B Reference Design 2
Linear Technology/Analog Devices DC2019B Reference Design 1
Linear Technology/Analog Devices DC2019B Reference Design 1
Linear Technology/Analog Devices DC2019B Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBuck ConverterIndustrialPower Supplies

ECAD Model:

Description

The Analog Devices DC2019B-B Demo Board is a versatile platform for evaluating the LT8614 2MHz Buck Silent Switcher power management IC. This board is designed to provide a 5V output at 4A from a 5.8V input voltage up to 42V. It features a wide range of features, including a low-noise switching frequency of 2MHz, adjustable output voltage, and a wide input voltage range. The board also includes a variety of protection features, such as over-voltage, over-current, and short-circuit protection. The DC2019B-B Demo Board is an ideal solution for evaluating the performance of the LT8614 in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2015
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT8614
  • Voltage - Output
    5V
  • Frequency - Switching
    2MHz
  • Utilized IC / Part
    LT8614
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining