web counter

Analog Devices, Inc. DC2019A

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveBuck ConverterAutomotiveIndustrialPower Supplies

ECAD Model:

Description

The Analog Devices DC2019A-A Demonstration Board is a powerful and versatile tool for evaluating the performance of the LT8614 42V, 4A Micro-power Synchronous Step-Down Silent Switcher. This board is designed for automotive and transportation applications, and features a wide input voltage range of 4.5V to 42V, allowing it to be used in a variety of applications. The board also features a high efficiency of up to 95%, low quiescent current of only 10µA, and a low output ripple of only 10mV. The board also includes a wide range of protection features, including over-voltage, over-current, and short-circuit protection. The board also includes a graphical user interface (GUI) for easy configuration and monitoring of the board's performance. The DC2019A-A Demonstration Board is an ideal tool for evaluating the performance of the LT8614 42V, 4A Micro-power Synchronous Step-Down Silent Switcher in automotive and transportation applications.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • EU RoHS
    Supplier Unconfirmed
  • ECCN (US)
    EAR99
  • Automotive
    Unknown
  • PPAP
    Unknown
  • Part Status
    Unconfirmed
0 Similar Products Remaining