web counter

Linear Technology/Analog Devices DC2010ABOARD EVAL FOR LT8612

Linear Technology/Analog Devices DC2010A Reference Design 2
Linear Technology/Analog Devices DC2010A Reference Design 1
Linear Technology/Analog Devices DC2010A Reference Design 2
Linear Technology/Analog Devices DC2010A Reference Design 1
Linear Technology/Analog Devices DC2010A Reference Design 1
Linear Technology/Analog Devices DC2010A Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveBuck ConverterAutomotiveIndustrialPower Supplies

ECAD Model:

Description

The Analog Devices DC2010A-A Demonstration Board is a versatile platform for evaluating the LT8612, a 42V, 6A micro-power synchronous step-down regulator. This board is designed for automotive and transportation applications, and features a wide input voltage range of 4.5V to 42V, adjustable output voltage range of 0.8V to 36V, and a high efficiency of up to 95%. It also includes a wide range of protection features, such as over-current protection, over-temperature protection, and short-circuit protection. The board also includes a graphical user interface (GUI) for easy setup and monitoring of the regulator. The DC2010A-A is an ideal solution for automotive and transportation applications that require high efficiency and reliable power conversion.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2011
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT8612
  • Voltage - Output
    5V
  • Frequency - Switching
    700kHz
  • Utilized IC / Part
    LT8612
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining