web counter

Linear Technology/Analog Devices DC1749BBOARD EVAL FOR LT8610

Linear Technology/Analog Devices DC1749B Reference Design 2
Linear Technology/Analog Devices DC1749B Reference Design 1
Linear Technology/Analog Devices DC1749B Reference Design 2
Linear Technology/Analog Devices DC1749B Reference Design 1
Linear Technology/Analog Devices DC1749B Reference Design 1
Linear Technology/Analog Devices DC1749B Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveBuck ConverterAutomotiveIndustrialPower Supplies

ECAD Model:

Description

The Analog Devices DC1749B-B Demonstration Board is a versatile platform for evaluating the LT8610, a 42V, 2.5A micro-power synchronous step-down regulator. This board is designed for automotive and transportation applications, and features a wide input voltage range of 4.5V to 42V, adjustable output voltage from 0.8V to 36V, and a high efficiency of up to 95%. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The DC1749B-B is a great tool for evaluating the performance of the LT8610 in automotive and transportation applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2012
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT8610
  • Voltage - Output
    5V
  • Frequency - Switching
    2MHz
  • Utilized IC / Part
    LT8610
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Length
    48mm
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining