web counter

Microchip Technology ARD00797MCP16251 SINGLE CELL BOOST WITH

Microchip Technology ARD00797 Reference Design 2
Microchip Technology ARD00797 Reference Design 1
Microchip Technology ARD00797 Reference Design 2
Microchip Technology ARD00797 Reference Design 1
Microchip Technology ARD00797 Reference Design 1
Microchip Technology ARD00797 Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBattery Powered Systems

ECAD Model:

Description

The Microchip Technology ARD00797-ARD00797, ARD00797, MCP16251 One-Cell Boost Converter with External UVLO Circuit Reference Design is a power management solution designed to provide a regulated output voltage from a single-cell Li-Ion battery. It features an external UVLO circuit to ensure the battery is not over-discharged, and a high efficiency boost converter to provide a regulated output voltage. The reference design also includes a low-power sleep mode to reduce power consumption when the device is not in use. This reference design is ideal for applications such as portable medical devices, wearables, and other battery-powered devices.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Voltage-Input
    0.9V~1.6V
  • Published
    2013
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Current - Output
    125mA
  • Voltage - Output
    3.3V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    MCP16251
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Up
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Boost
  • RoHS Status
    Non-RoHS Compliant
0 Similar Products Remaining