web counter

Linear Technology/Analog Devices DC143A-EBOARD EVAL FOR LTC1475CMS8

Linear Technology/Analog Devices DC143A-E Reference Design 2
Linear Technology/Analog Devices DC143A-E Reference Design 1
Linear Technology/Analog Devices DC143A-E Reference Design 2
Linear Technology/Analog Devices DC143A-E Reference Design 1
Linear Technology/Analog Devices DC143A-E Reference Design 1
Linear Technology/Analog Devices DC143A-E Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBattery Powered SystemsGSMCellular PhonePower Supplies

ECAD Model:

Description

The Analog Devices DC143A-E Demo Board is a versatile power management solution that utilizes the LTC1475CMS8-3.3, a 3.3V @ 300mA high efficiency step-down DC/DC converter. This board is designed to demonstrate the features and performance of the LTC1475CMS8-3.3, and is ideal for applications requiring a low-noise, high-efficiency power supply. The board features a wide input voltage range of 4.5V to 28V, and can provide up to 300mA of output current. It also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. The board is also designed to be easy to use, with a simple user interface and a wide range of test points for monitoring and debugging.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    1997
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC1475
  • Voltage - Output
    3.3V
  • Utilized IC / Part
    LTC1475-3.3
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining