web counter

Analog Devices, Inc. DC143A-A

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBattery Powered SystemsGSMCellular PhonePower Supplies

ECAD Model:

Description

The Analog Devices DC143A-A Demo Board is a versatile and powerful tool for evaluating the performance of the LTC1474CMS8 3.3V @ 300mA High Efficiency Step-Down DC/DC Converter, Power Management IC. This demo board is designed to provide a complete solution for evaluating the performance of the LTC1474CMS8 IC. It features a wide input voltage range of 4.5V to 28V, adjustable output voltage from 0.8V to 3.3V, and a maximum output current of 300mA. The board also includes a power-on reset circuit, a power-good indicator, and a thermal shutdown circuit. The board is designed to be easy to use and provides a great platform for testing and evaluating the performance of the LTC1474CMS8 IC.

Specifications

Analog Devices, Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices, Inc. .
  • Type
    Parameter
  • Lifecycle Status
    Production (Last Updated: 2 years ago)
  • Number of Pins
    0
  • EU RoHS
    Compliant
  • ECCN (US)
    EAR99
  • HTS
    8473.30.11.80
  • Automotive
    No
  • PPAP
    No
  • Manufacturer Lifecycle Status
    PRODUCTION (Last Updated: 2 years ago)
  • RoHS
    Non-Compliant
  • Part Status
    Active
0 Similar Products Remaining