web counter

Linear Technology/Analog Devices DC143A-FBOARD EVAL FOR LTC1475CMS8

Linear Technology/Analog Devices DC143A-F Reference Design 3
Linear Technology/Analog Devices DC143A-F Reference Design 1
Linear Technology/Analog Devices DC143A-F Reference Design 2
Linear Technology/Analog Devices DC143A-F Reference Design 3
Linear Technology/Analog Devices DC143A-F Reference Design 1
Linear Technology/Analog Devices DC143A-F Reference Design 1
Linear Technology/Analog Devices DC143A-F Reference Design 2
Linear Technology/Analog Devices DC143A-F Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBattery Powered SystemsGSMCellular PhonePower Supplies

ECAD Model:

Description

The Analog Devices DC143A-F Demo Board is a versatile and powerful tool for evaluating the performance of the LTC1475CMS8-5, a 5V @ 300mA high efficiency step-down DC/DC converter power management IC. This demo board features a wide input voltage range of 4.5V to 28V, allowing it to be used in a variety of applications. The board also includes a wide range of features such as adjustable output voltage, adjustable switching frequency, and adjustable soft-start time. Additionally, the board includes a power good indicator, a power enable pin, and a power-on reset circuit. This demo board is an ideal tool for evaluating the performance of the LTC1475CMS8-5 in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Factory Lead Time
    8 Weeks
  • Published
    1997
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC1475
  • Voltage - Output
    5V
  • Utilized IC / Part
    LTC1475-5
  • Supplied Contents
    Board(s)
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining