web counter

Linear Technology/Analog Devices DC143A-DBOARD EVAL FOR LTC1475CMS8

Linear Technology/Analog Devices DC143A-D Reference Design 2
Linear Technology/Analog Devices DC143A-D Reference Design 1
Linear Technology/Analog Devices DC143A-D Reference Design 2
Linear Technology/Analog Devices DC143A-D Reference Design 1
Linear Technology/Analog Devices DC143A-D Reference Design 1
Linear Technology/Analog Devices DC143A-D Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBattery Powered SystemsGSMCellular PhonePower Supplies

ECAD Model:

Description

The Analog Devices DC143A-D Demo Board is a versatile and powerful tool for evaluating the performance of the LTC1475CMS8 3.3V @ 300mA High Efficiency Step-Down DC/DC Converter, Power Management IC. This demo board is designed to provide a simple and easy way to evaluate the performance of the LTC1475CMS8 IC. It features a wide input voltage range of 4.5V to 28V, and can provide a regulated output voltage of 3.3V at up to 300mA. The board also includes a power switch, current limit, and thermal protection, making it ideal for a variety of applications. Additionally, the board includes a USB port for easy connection to a PC for monitoring and control. With its wide range of features and easy setup, the Analog Devices DC143A-D Demo Board is an ideal tool for evaluating the performance of the LTC1475CMS8 IC.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    1997
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LTC1475
  • Voltage - Output
    3.3V
  • Utilized IC / Part
    LTC1475
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices, Inc.IC, SM, VOLT REF, 5V0RFQ
Microchip TechnologyMICROCHIP - 24LC025-I/ST - SERIAL EEPROM, 2KBIT, 400KHZ, TSSOP-825RFQ