web counter

Analog Devices Inc. ADP1864-EVALZANALOG DEVICES ADP1864-EVALZ ADP1864, DC TO DC CNTLR, EVAL BOARD

Analog Devices Inc. ADP1864-EVALZ Reference Design 3
Analog Devices Inc. ADP1864-EVALZ Reference Design 1
Analog Devices Inc. ADP1864-EVALZ Reference Design 2
Analog Devices Inc. ADP1864-EVALZ Reference Design 3
Analog Devices Inc. ADP1864-EVALZ Reference Design 1
Analog Devices Inc. ADP1864-EVALZ Reference Design 1
Analog Devices Inc. ADP1864-EVALZ Reference Design 2
Analog Devices Inc. ADP1864-EVALZ Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Power ManagementBattery Powered SystemsProcessor Power ManagementHard Disk Drive (HDD)Wireless AppliancesSet-Top Box

ECAD Model:

Description

The Analog Devices ADP1864-EVALZ Evaluation Board is a powerful tool for evaluating the performance of the ADP1864 Buck Design Software, a power management IC. This evaluation board is designed to provide a comprehensive platform for testing the ADP1864's features and capabilities. It includes a variety of components, such as a power supply, a voltage regulator, a current sense resistor, and a load switch, to enable users to accurately measure the performance of the ADP1864. The board also includes a USB interface for easy connection to a PC, allowing users to quickly and easily configure the ADP1864 for their specific application. With the ADP1864-EVALZ Evaluation Board, users can quickly and easily evaluate the performance of the ADP1864 and make the necessary adjustments to optimize their design.

Specifications

Analog Devices Inc. technical specifications, attributes, parameters and parts with similar specifications to Analog Devices Inc. .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 month ago)
  • Factory Lead Time
    8 Weeks
  • Package / Case
    TSOT
  • Number of Pins
    6
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Operating Temperature
    125°C
  • Min Operating Temperature
    -40°C
  • Base Part Number
    ADP1864
  • Number of Outputs
    1
  • Operating Supply Voltage
    14V
  • Operating Supply Current
    350μA
  • Nominal Supply Current
    350μA
  • Max Output Voltage
    14V
  • Voltage - Output
    3.3V
  • Min Input Voltage
    3.15V
  • Frequency - Switching
    580kHz
  • Max Input Voltage
    14V
  • Utilized IC / Part
    ADP1864
  • Supplied Contents
    Board(s)
  • Min Output Voltage
    800mV
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Analog Devices Inc.IC REG LINEAR 1.5V 150MA 4WLCSP61955BUY