web counter

Microchip Technology DM183021BOARD DEV PICDEM MC LV

Microchip Technology DM183021 Reference Design 6
Microchip Technology DM183021 Reference Design 1
Microchip Technology DM183021 Reference Design 2
Microchip Technology DM183021 Reference Design 3
Microchip Technology DM183021 Reference Design 4
Microchip Technology DM183021 Reference Design 5
Microchip Technology DM183021 Reference Design 6
Microchip Technology DM183021 Reference Design 1
Microchip Technology DM183021 Reference Design 1
Microchip Technology DM183021 Reference Design 2
Microchip Technology DM183021 Reference Design 3
Microchip Technology DM183021 Reference Design 4
Microchip Technology DM183021 Reference Design 5
Microchip Technology DM183021 Reference Design 6

Applications:

Embedded System >

Microcontroller

End Products:

Motor ControlDC Motor

ECAD Model:

Description

The Microchip Technology DM183021-DM183021 PICDEM MC LV Development Board is a powerful motor control board designed to control Brushless DC (BLDC) motors. It features a PIC18F45K22 microcontroller, a DM183021 motor control IC, and a variety of other components to provide a complete motor control solution. The board is capable of controlling up to three BLDC motors simultaneously, and includes a variety of features such as speed control, current sensing, and over-current protection. It also includes a USB interface for programming and debugging, as well as a variety of other features such as a power supply, a voltage regulator, and a variety of connectors for connecting to external devices. The board is ideal for use in a variety of applications, including robotics, automation, and industrial control.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Series
    PICDEM™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Operating Supply Voltage
    24V
  • Interface
    I2C, RS-232
  • Data Bus Width
    8b
  • Utilized IC / Part
    PIC18F, dsPIC30F
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    PIC
  • Primary Attributes
    Motors (BLDC)
  • Embedded
    No
  • Secondary Attributes
    Graphical User Interface
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - DSPIC30F3010-30I/SP - Digital Signal Controller, dsPIC30F Series, 40 MHz, 24 KB, 20 I/O's, I2C, SPI, UART, 5.5 V4500RFQ
Microchip TechnologyIC OPAMP GP 2 CIRCUIT 8SOIC3RFQ
Microchip TechnologyIC OPAMP GP 2 CIRCUIT 8SOIC0RFQ
Microchip TechnologyIC COMP PP I/O QUAD 1.6V 14TSSOP174BUY
Microchip TechnologyIC MCU 16BIT 24KB FLASH 44QFN0RFQ
Microchip TechnologyIC OPAMP GP 2 CIRCUIT 8SOIC28600RFQ