web counter

Microchip Technology DM330013MICROCHIP DM330013MICROSTICK, DSPIC33F, PIC24H

Microchip Technology DM330013 Reference Design 4
Microchip Technology DM330013 Reference Design 1
Microchip Technology DM330013 Reference Design 2
Microchip Technology DM330013 Reference Design 3
Microchip Technology DM330013 Reference Design 4
Microchip Technology DM330013 Reference Design 1
Microchip Technology DM330013 Reference Design 1
Microchip Technology DM330013 Reference Design 2
Microchip Technology DM330013 Reference Design 3
Microchip Technology DM330013 Reference Design 4

Applications:

Embedded System >

Microcontroller

End Products:

Motor ControlMotor ControlAC MotorDC Motor

ECAD Model:

Description

The Microchip Technology DM330013-DM330013 dsPIC33F MicroStick Development Board is a powerful and versatile tool for 16-bit dsPIC Digital Signal Controller, Motor Control, and General Purpose Applications. It is designed to provide a complete development platform for the dsPIC33F family of microcontrollers. The board features a USB-based debug interface, a prototyping area, and a wide range of peripherals. It also includes a comprehensive set of software tools, including the MPLAB X Integrated Development Environment (IDE), the MPLAB Code Configurator (MCC), and the MPLAB Harmony Configurator (MHC). The board is ideal for developing and debugging applications for motor control, digital signal processing, and general purpose applications.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Mount
    Socket
  • Mounting Type
    Socket
  • Series
    dsPIC®, PIC®
  • Published
    2008
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 16-Bit
  • Operating Supply Voltage
    3.3V
  • Interface
    USB
  • Number of Bits
    8
  • Core Processor
    PIC, dsPIC
  • Data Bus Width
    16b
  • Utilized IC / Part
    dsPIC33f, PIC24H
  • Evaluation Kit
    Yes
  • Core Architecture
    dsPIC
  • Contents
    Board(s), Cable(s), Accessories
  • Board Type
    Evaluation Platform
  • Platform
    Microstick
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - DSPIC33FJ64MC802-I/SO - DSC, 16BIT, 64K FLASH, 40MIPS, 28SOIC10000RFQ
Microchip TechnologyIC REG LINEAR 0.8V 1.5A 8DFN2020BUY
Microchip TechnologyMICROCHIP - DSPIC33FJ64MC802-I/MM - DSC, 16BIT, 64K FLASH, 40MIPS, 28QFN10000RFQ
Microchip TechnologyIC MCU 16BIT 64KB FLASH 28SDIP10000RFQ
Microchip TechnologyIC MCU 16BIT 64KB FLASH 28SOIC10000RFQ
Microchip TechnologyIC MCU 16BIT 64KB FLASH 28QFN10000BUY
Microchip TechnologyMICROCHIP - DSPIC33FJ64MC802-I/SP - DSC, 16BIT, 64K FLASH, 40MIPS, 28SPDIP10000RFQ
Microchip TechnologyIC MCU 16BIT 64KB FLASH 28SOIC10000BUY
Microchip TechnologyIC MCU 16BIT 64KB FLASH 28SOIC10000RFQ