Microchip Technology DV330021MICROCHIP DV330021DSPICDEM, MCSM, MOTOR CTRL, DEV KIT
Solutions Module (MCSM) Development Board Kit from Microchip Technology is a comprehensive development platform for motor control applications. It includes a dsPIC33FJ128MC802 Digital Signal Controller (DSC) and a Motor Control Solutions Module (MCSM) with integrated power stage. The kit also includes a USB cable, a power supply, and a CD with software and documentation. The dsPIC33FJ128MC802 DSC is a 16-bit, 40 MIPS device with integrated peripherals and a wide range of motor control peripherals. The MCSM includes a power stage with integrated MOSFETs, current sensing, and protection circuitry. The kit also includes a graphical user interface (GUI) for configuring the dsPIC33FJ128MC802 DSC and the MCSM. The GUI allows users to quickly configure the dsPIC33FJ128MC802 DSC and the MCSM for motor control applications. The kit also includes a library of motor control functions and example code to help users get started quickly. The kit is ideal for applications such as industrial automation, robotics, and medical equipment.
- TypeParameter
- Factory Lead Time13 Weeks
- SeriesdsPICDEM™
- Published2005
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypePower Management
- FunctionMotor Controller/Driver
- Operating Supply Voltage24V
- InterfaceUART, USB
- Number of Bits16
- Data Bus Width16b
- Utilized IC / PartdsPIC33F
- Supplied ContentsBoard(s), Cable(s), Power Supply, Accessories
- Evaluation KitYes
- Core ArchitecturePIC
- EmbeddedYes, MCU, 16-Bit
- Secondary AttributesOn-Board LEDs
- REACH SVHCNo SVHC
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Texas Instruments | IC GATE NOR 2CH 2-INP SM8 | 1189 | BUY | |
| Microchip Technology | IC OPAMP GP 4 CIRCUIT 14DIP | 250 | RFQ | |
| Microchip Technology | IC MCU 8BIT 16KB FLASH 28SDIP | 30 | RFQ | |
| Texas Instruments | IC GATE NOR 2CH 2-INP US8 | 0 | RFQ | |
| Texas Instruments | IC REG BUCK ADJ 750MA TSOT23-6 | 550 | RFQ | |
| Texas Instruments | IC GATE NOR 2CH 2-INP SM8 | 18 | RFQ | |
| Texas Instruments | IC REG BUCK ADJ 750MA TSOT23-6 | 2 | RFQ | |
| Texas Instruments | NOR Gate 2-Element 2-IN CMOS 8-Pin VSSOP T/R | 134 | RFQ | |
| Microchip Technology | PIC18 Series 16 kB Flash 768 B RAM SMT 8-Bit Microcontroller - QFN-28 | 43 | BUY |


Product
Brand
Articles
Tools