web counter

Microchip Technology DM330022BOARD DEV DSPICDEM MCSM

Microchip Technology DM330022 Reference Design 8
Microchip Technology DM330022 Reference Design 1
Microchip Technology DM330022 Reference Design 2
Microchip Technology DM330022 Reference Design 3
Microchip Technology DM330022 Reference Design 4
Microchip Technology DM330022 Reference Design 5
Microchip Technology DM330022 Reference Design 6
Microchip Technology DM330022 Reference Design 7
Microchip Technology DM330022 Reference Design 8
Microchip Technology DM330022 Reference Design 1
Microchip Technology DM330022 Reference Design 1
Microchip Technology DM330022 Reference Design 2
Microchip Technology DM330022 Reference Design 3
Microchip Technology DM330022 Reference Design 4
Microchip Technology DM330022 Reference Design 5
Microchip Technology DM330022 Reference Design 6
Microchip Technology DM330022 Reference Design 7
Microchip Technology DM330022 Reference Design 8

Applications:

Embedded System >

Microcontroller

End Products:

Motor ControlBrushless MotorMotor ControlDC Motor

ECAD Model:

Description

Solutions Module (MCSM) Development Board. It is a complete development platform for motor control applications. It includes a dsPIC33FJ128MC802 Digital Signal Controller (DSC) with integrated motor control peripherals, a dsPICDEM MCSM Daughter Board, and a dsPICDEM MCSM Evaluation Board. The dsPICDEM MCSM Daughter Board provides the necessary hardware to evaluate the dsPIC33FJ128MC802 DSC in motor control applications. The dsPICDEM MCSM Evaluation Board provides the necessary hardware to evaluate the dsPIC33FJ128MC802 DSC in motor control applications. The board includes a power supply, a motor control connector, a USB connector, and a JTAG connector. The board also includes a graphical user interface (GUI) to configure the dsPIC33FJ128MC802 DSC for motor control applications. The board also includes a library of motor control functions and example code to help users quickly develop motor control applications. The board is designed to be used with the dsPICDEM MCSM Daughter Board and the dsPICDEM MCSM Evaluation Board.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Factory Lead Time
    14 Weeks
  • Series
    dsPICDEM™
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Power Management
  • Function
    Motor Controller/Driver
  • Operating Supply Voltage
    24V
  • Interface
    CAN, LIN, RS-232, USB
  • Number of Bits
    16
  • Data Bus Width
    16b
  • Utilized IC / Part
    dsPIC33F
  • Supplied Contents
    Board(s), Cable(s)
  • Evaluation Kit
    Yes
  • Core Architecture
    dsPIC
  • Embedded
    Yes, MCU, 16-Bit
  • Secondary Attributes
    On-Board LEDs
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC OPAMP GP 4 CIRCUIT 14DIP250RFQ
Microchip TechnologyIC MCU 8BIT 16KB FLASH 28SOIC38RFQ
Microchip TechnologyIC MCU 8BIT 16KB FLASH 28SDIP30RFQ
Texas InstrumentsIC GATE NOR 2CH 2-INP US80RFQ
Texas InstrumentsIC REG BUCK ADJ 750MA TSOT23-6550RFQ
Texas InstrumentsIC GATE NOR 2CH 2-INP SM818RFQ
Texas InstrumentsIC REG BUCK ADJ 750MA TSOT23-62RFQ
Texas InstrumentsNOR Gate 2-Element 2-IN CMOS 8-Pin VSSOP T/R134RFQ
Microchip TechnologyPIC18 Series 16 kB Flash 768 B RAM SMT 8-Bit Microcontroller - QFN-2843BUY