web counter

Microchip Technology DV16402716-BIT 28-PIN PIC24/DSPIC30F/33F

Microchip Technology DV164027 Reference Design 7
Microchip Technology DV164027 Reference Design 1
Microchip Technology DV164027 Reference Design 2
Microchip Technology DV164027 Reference Design 3
Microchip Technology DV164027 Reference Design 4
Microchip Technology DV164027 Reference Design 5
Microchip Technology DV164027 Reference Design 6
Microchip Technology DV164027 Reference Design 7
Microchip Technology DV164027 Reference Design 1
Microchip Technology DV164027 Reference Design 1
Microchip Technology DV164027 Reference Design 2
Microchip Technology DV164027 Reference Design 3
Microchip Technology DV164027 Reference Design 4
Microchip Technology DV164027 Reference Design 5
Microchip Technology DV164027 Reference Design 6
Microchip Technology DV164027 Reference Design 7

Applications:

Embedded System >

Microcontroller

End Products:

Motor ControlMotor ControlAC MotorDC Motor

ECAD Model:

Description

The Microchip Technology DV164027 Starter Development Board is a comprehensive development platform for 28-pin PIC24 Microcontrollers or dsPIC Digital Signal Controllers (DSC) devices. It is designed to help engineers quickly and easily develop and debug their applications. The board features a USB interface for programming and debugging, as well as a motor control interface for controlling motors. It also includes a variety of on-board peripherals, such as an LCD display, LEDs, push buttons, and a potentiometer. The board is compatible with the MPLAB X Integrated Development Environment (IDE) and the MPLAB Code Configurator (MCC) for easy programming and debugging.

Specifications

Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
  • Type
    Parameter
  • Mount
    Socket
  • Mounting Type
    Socket
  • Package / Case
    Module
  • Number of Pins
    28
  • Series
    dsPIC®, PIC®
  • Published
    2003
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 16-Bit
  • Operating Supply Voltage
    5V
  • Interface
    USB
  • Number of Bits
    8
  • Core Processor
    PIC, dsPIC
  • Utilized IC / Part
    PIC24, dsPIC30F, dsPIC33F
  • Evaluation Kit
    Yes
  • Contents
    Board(s), Cable(s), Accessories, MPLAB® ICD 2 Programmer
  • Board Type
    Evaluation Platform
  • Platform
    16-Bit 28-Pin
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
  • Lead Free
    Lead Free
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyIC CONTROLLER LI-ION 4.5V 10DFN15RFQ