Microchip Technology TDGL017Development Boards & Kits - PIC / DSPIC chipKIT uC32 Development Board
Description
The Microchip Technology TDGL017-TDGL017, TDGL017, ChipKIT uC32 Development Board is a powerful and versatile prototyping platform based on the popular Arduino open-source hardware platform. It is equipped with a PIC32 MCU, which provides a wide range of communications and telecoms interfaces. The board is designed to be used for a variety of applications, including embedded systems, robotics, and Internet of Things (IoT) projects. It features a USB port for programming and debugging, as well as a microSD card slot for data storage. The board also includes a variety of peripherals, such as an LCD display, LEDs, and buttons. The board is compatible with the Arduino IDE, allowing users to easily program and debug their projects.
Specifications
Microchip Technology technical specifications, attributes, parameters and parts with similar specifications to Microchip Technology .
- TypeParameter
- Factory Lead Time14 Weeks
- Mounting TypeFixed
- SeriesPIC®
- Published2012
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Operating Supply Voltage3.3V
- InterfaceI2C, SPI, USB
- Number of Bits32
- Core ProcessorMIPS32® M4K™
- Data Bus Width32b
- Utilized IC / PartPIC32MX340F512
- Evaluation KitYes
- Core ArchitecturePIC
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformchipKIT™ uC32
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Analog Devices, Inc. | Gate Drivers LTC4440-5 - High Speed, High Voltage, High Side Gate Drive | 0 | RFQ | |
| Analog Devices | Driver 1.1A 1-OUT High Side Full Brdg/Half Brdg Non-Inv 6-Pin TSOT-23 T/R | 5 | RFQ | |
| Analog Devices | Driver 1.1A 1-OUT High Side Full Brdg/Half Brdg Non-Inv 6-Pin TSOT-23 | 610 | RFQ |


Product
Brand
Articles
Tools