MikroElektronika MIKROE-2707FLIP & CLICK PIC32MZ EVAL BRD
Description
The MikroElektronika MIKROE-2707 Flip&Click PIC32MZ Two-Sided Development Board is a powerful and versatile development platform based on the PIC32MZ microcontroller. It features two sides, each with its own set of features and capabilities. The first side is equipped with a PIC32MZ MCU, a communications and telecom module, and a variety of I/O connectors. The second side is equipped with a variety of sensors, including an accelerometer, gyroscope, magnetometer, and temperature sensor. The board also features a USB port, an Ethernet port, and a microSD card slot. The board is ideal for prototyping and development of applications in the fields of communications, telecom, and IoT.
Specifications
MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
- TypeParameter
- Factory Lead Time4 Weeks
- Mounting TypeFixed
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core ProcessorPIC32
- Utilized IC / PartPIC32MZ
- Core ArchitecturePIC
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformFlip & click
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| Microchip Technology | IC TXRX ETHERNET 24QFN | 4970 | RFQ | |
| Microchip Technology | IC TRANSCEIVER FULL 2/2 24QFN | 377 | RFQ | |
| Microchip Technology | IC TXRX ETHERNET 24QFN | 15000 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS - SN65HVD230DRG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8, FULL REEL | 35000 | RFQ | |
| Microchip Technology | IC TXRX ETHERNET 24QFN | 288 | RFQ | |
| Texas Instruments | IC CAN TRANSCEIVER 3.3V 8-SOIC | 12 | RFQ | |
| Texas Instruments | TEXAS INSTRUMENTS - SN65HVD230QDG4Q1 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8 | 5650 | BUY | |
| Texas Instruments | TEXAS INSTRUMENTS - SN65HVD230QDG4 - CAN TRANSCEIVER, 1MBPS, 1/1, 3.3V, SOIC-8 | 2174 | BUY | |
| Microchip Technology | IC TRANSCEIVER FULL 2/2 24SQFN | 10000 | RFQ |


Product
Brand
Articles
Tools