web counter

MikroElektronika MIKROE-2788CLICKER PIC32MZ EVAL BRD

MikroElektronika MIKROE-2788 Reference Design 1
MikroElektronika MIKROE-2788 Reference Design 1
MikroElektronika MIKROE-2788 Reference Design 1
MikroElektronika MIKROE-2788 Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Communications and TelecomEmbedded Electronics

ECAD Model:

Description

The MikroElektronika MIKROE-2788 PIC32MZ Clicker Development Board is a powerful and versatile development platform for embedded applications. It is based on the PIC32MZ 32-bit MCU, Communications and Telecom Module, and features a mikroBUS socket for CLICK Board connectivity. The board is equipped with a wide range of peripherals, including a USB-UART bridge, an Ethernet port, an SD card slot, and a 3.3V power supply. It also has a wide range of I/O ports, including two mikroBUS sockets, two UARTs, two SPI buses, two I2C buses, and two CAN buses. The board is ideal for developing applications in the fields of communications, telecom, and embedded systems. It is also suitable for prototyping and testing of various applications.

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mounting Type
    Fixed
  • Series
    PIC®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    PIC32
  • Utilized IC / Part
    PIC32MZ
  • Core Architecture
    PIC
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Clicker
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Technical Documents