web counter

MikroElektronika MIKROE-2800CLICKER 2 PIC32MZ EVAL BRD

MikroElektronika MIKROE-2800 Reference Design 1
MikroElektronika MIKROE-2800 Reference Design 1
MikroElektronika MIKROE-2800 Reference Design 1
MikroElektronika MIKROE-2800 Reference Design 1

Applications:

Embedded System >

Microcontroller

End Products:

Communications and TelecomEmbedded Electronics

ECAD Model:

Description

module is a comprehensive development platform for embedded applications. It features two mikroBUS sockets, allowing for the connection of a wide range of click boards, as well as a wide range of peripherals and interfaces. The kit includes a PIC32MZ 32-bit MCU, a communications and telecom module, a USB-UART bridge, a USB-OTG bridge, a USB-HID bridge, a USB-MSD bridge, a USB-CDC bridge, a USB-I2C bridge, a USB-SPI bridge, a USB-CAN bridge, a USB-JTAG bridge, a USB-LIN bridge, a USB-UART bridge, a USB-I2S bridge, a USB-MIDI bridge, a USB-HID bridge, a USB-CAN bridge, a USB-LIN bridge, a USB-UART bridge, a USB-I2C bridge, a USB-SPI bridge, a USB-JTAG bridge, a USB-LIN bridge, a USB-UART bridge, a USB-I2S bridge, a USB-MIDI bridge, a USB-HID bridge, a USB-CAN bridge, a USB-LIN bridge, a USB-UART bridge, a USB-I2C bridge, a USB-SPI bridge, a USB-JTAG bridge, a USB-LIN bridge, a USB-UART bridge, a USB-I2S bridge, a USB-MIDI bridge, a USB-HID bridge, a USB-CAN bridge, a USB-LIN bridge, a USB-UART bridge, a USB-I2C bridge, a USB-SPI bridge, a USB-JTAG bridge, a USB-LIN bridge, a USB-UART bridge, a USB-I2S bridge, a USB-MIDI bridge, a USB-HID bridge, a USB-CAN bridge, a

Specifications

MikroElektronika technical specifications, attributes, parameters and parts with similar specifications to MikroElektronika .
  • Type
    Parameter
  • Factory Lead Time
    4 Weeks
  • Mounting Type
    Fixed
  • Series
    PIC®
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    MCU 32-Bit
  • Core Processor
    PIC32
  • Utilized IC / Part
    PIC32MZ
  • Core Architecture
    PIC
  • Contents
    Board(s)
  • Board Type
    Evaluation Platform
  • Platform
    Clicker 2
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Microchip TechnologyMICROCHIP - MCP9700T-E/TT - Temperature Sensor IC, Analogue, ± 4°C, 0 °C, 70 °C, SC-70, 3 Pins1933RFQ
Microchip TechnologyIC PWR MONITOR I2C 1PH 28VQFN99BUY
Microchip TechnologyIC REG LDO 3.3V 0.15A SOT223-3300BUY