web counter

ON Semiconductor NCP1013ADAPGEVBPower Management IC Development Tools NCP1013 6/12W ADAPTER EVB

ON Semiconductor NCP1013ADAPGEVB Reference Design 2
ON Semiconductor NCP1013ADAPGEVB Reference Design 1
ON Semiconductor NCP1013ADAPGEVB Reference Design 2
ON Semiconductor NCP1013ADAPGEVB Reference Design 1
ON Semiconductor NCP1013ADAPGEVB Reference Design 1
ON Semiconductor NCP1013ADAPGEVB Reference Design 2

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsTelevisionHome Appliances

ECAD Model:

Description

The ON Semiconductor NCP1013ADAPGEVB-ADAPGEVB is a DC to DC single output power supply designed for use in television, consumer electronics, and industrial applications. It features a wide input voltage range of 4.5V to 40V, and a wide output voltage range of 0.8V to 24V. It also has a high efficiency of up to 95%, and a low quiescent current of only 10µA. The NCP1013ADAPGEVB-ADAPGEVB is designed to be used in a variety of applications, including LED lighting, automotive, and industrial applications. It is also RoHS compliant and has a wide operating temperature range of -40°C to +85°C.

Specifications

ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
  • Type
    Parameter
  • Factory Lead Time
    52 Weeks
  • Published
    2011
  • Part Status
    Obsolete
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    12V
  • Utilized IC / Part
    NCP1013
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Power - Output
    6W
  • Main Purpose
    AC/DC, Primary Side
  • Outputs and Type
    1, Isolated
  • Regulator Topology
    Flyback
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining