web counter

STMicroelectronics STEVAL-ISA108V1STMICROELECTRONICS STEVAL-ISA108V1 ST1S41IPUR, STEP DOWN CONV, DEV BOARD

STMicroelectronics STEVAL-ISA108V1 Reference Design 1
STMicroelectronics STEVAL-ISA108V1 Reference Design 1
STMicroelectronics STEVAL-ISA108V1 Reference Design 1
STMicroelectronics STEVAL-ISA108V1 Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AudioAudioTelevisionGraphics CardDVD PlayerSTB and DVRData Storage DevicesHard Disk Drive (HDD)Printers

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA108V1 is a 4-A, 850-kHz fixed-frequency PWM Synchronous Step-Down Demonstration Board based on the ST1S41 in a VFQFPN package. It is designed to provide a complete solution for audio amplifier applications. The board features a high-efficiency synchronous buck converter with a wide input voltage range of 4.5 V to 28 V, and a fixed output voltage of 3.3 V. It also includes a low-noise, low-ripple, low-dropout linear regulator for powering the audio amplifier. The board also includes a power switch, a power LED, and a thermal shutdown circuit. The board is designed to be used with an external audio amplifier, and can be used to evaluate the performance of the ST1S41 in audio amplifier applications.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    18V
  • Frequency - Switching
    850kHz
  • Utilized IC / Part
    ST1S41
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Silicon LabsBLUETOOTH 4.X SIP MODULE 8DBM W0BUY
Silicon LabsBLUETOOTH 4.X SIP MODULE 8DBM W241BUY