web counter

Linear Technology/Analog Devices DC237ABOARD EVAL FOR LT1506CS8

Linear Technology/Analog Devices DC237A Reference Design 3
Linear Technology/Analog Devices DC237A Reference Design 1
Linear Technology/Analog Devices DC237A Reference Design 2
Linear Technology/Analog Devices DC237A Reference Design 3
Linear Technology/Analog Devices DC237A Reference Design 1
Linear Technology/Analog Devices DC237A Reference Design 1
Linear Technology/Analog Devices DC237A Reference Design 2
Linear Technology/Analog Devices DC237A Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Instrumentation and MeasurementEmbedded PCDigital MultimeterHard Disk Drive (HDD)

ECAD Model:

Description

The Analog Devices DC237A-A Demo Board is a versatile instrumentation and measurement tool designed for use with the LT1506 Monolithic 4A Switcher. This board allows users to easily evaluate the performance of the LT1506 in a variety of applications. The board features a 5V to 15V input range and a 3.3V output, making it suitable for a wide range of applications. The board also includes a variety of features such as a power supply, current sense, and voltage sense, allowing users to accurately measure and monitor the performance of the LT1506. Additionally, the board includes a variety of test points and connectors, making it easy to connect to external devices and instruments. The DC237A-A Demo Board is an ideal tool for evaluating the performance of the LT1506 in a variety of applications.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 1 week ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Published
    2000
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Base Part Number
    LT1506
  • Voltage - Output
    3.3V
  • Frequency - Switching
    500kHz
  • Utilized IC / Part
    LT1506
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining