web counter

Linear Technology/Analog Devices DC1289ABOARD EVAL FOR LTC3879EUD

Linear Technology/Analog Devices DC1289A Reference Design 3
Linear Technology/Analog Devices DC1289A Reference Design 1
Linear Technology/Analog Devices DC1289A Reference Design 2
Linear Technology/Analog Devices DC1289A Reference Design 3
Linear Technology/Analog Devices DC1289A Reference Design 1
Linear Technology/Analog Devices DC1289A Reference Design 1
Linear Technology/Analog Devices DC1289A Reference Design 2
Linear Technology/Analog Devices DC1289A Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Communications and TelecomEmbedded PCBackplane Distributed PowerTelecom Infrastructure

ECAD Model:

Description

The Analog Devices DC1289A-A, LTC3879EUD Demo Board is a fast, wide operating range, no RSENSE step-down controller designed for communications and telecom power supply applications. It features a wide input voltage range of 4.5V to 60V, and a wide output voltage range of 0.6V to 5.5V. It also has a high efficiency of up to 95%, and a low quiescent current of only 1.5mA. The board also includes a wide range of protection features, such as over-voltage, over-current, and short-circuit protection. Additionally, the board is equipped with a USB interface for easy programming and monitoring. This demo board is ideal for applications such as cellular base stations, wireless access points, and other telecom power supplies.

Specifications

Linear Technology/Analog Devices technical specifications, attributes, parameters and parts with similar specifications to Linear Technology/Analog Devices .
  • Type
    Parameter
  • Lifecycle Status
    PRODUCTION (Last Updated: 3 months ago)
  • Factory Lead Time
    8 Weeks
  • Number of Pins
    0
  • Series
    No RSENSE™
  • Published
    2009
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Voltage - Output
    1.2V
  • Frequency - Switching
    430kHz
  • Utilized IC / Part
    LTC3879
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining