STMicroelectronics STEVAL-ISA089V1Power Management IC Development Tools L5972 1.5A Step Down Regulator Eval BRD
The STMicroelectronics STEVAL-ISA089V1 Demonstration Board is a versatile and powerful tool for automotive and transportation applications. It is equipped with the L5972D 1.5 A step-down switching regulator, which provides a high efficiency, low noise, and low ripple output. The board also features a wide input voltage range of 4.5 V to 40 V, adjustable output voltage, and a wide range of protection features. The board is designed to be used in a variety of automotive and transportation applications, such as automotive lighting, battery charging, and power management. The board is also designed to be used in a variety of industrial applications, such as motor control, power supply, and power conversion. The board is also designed to be used in a variety of consumer applications, such as consumer electronics, home appliances, and portable devices.
- TypeParameter
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Operating Supply Voltage36V
- Voltage - Output3.3V
- Frequency - Switching250kHz
- Utilized IC / PartL5972D
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Main PurposeDC/DC, Step Down
- Outputs and Type1, Non-Isolated
- Regulator TopologyBuck
- REACH SVHCNo SVHC
- Radiation HardeningNo
- RoHS StatusROHS3 Compliant
- Lead FreeLead Free
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| AnalogDevices | CMOS 8-Channel Analog Multiplexer | 0 | RFQ | |
| Analog Devices Inc. | Analog Multiplexer Single 8: 1 20-Pin PLCC Tube | 73 | BUY | |
| Analog Devices Inc. | ANALOG DEVICES ADG508AKRZIC, MUX, 8CH, HI PERF, 16SOIC | 20 | RFQ | |
| Analog Devices Inc. | Analog Multiplexer Single 8:1 16-Pin SOIC N T/R | 12 | RFQ | |
| Analog Devices Inc. | ANALOG DEVICES ADG508AKNZIC, MUX 8CH SP, DIP16, 508 | 690 | RFQ | |
| Analog Devices Inc. | IC MULTIPLEXER 8X1 16SOIC | 25000 | RFQ |


Product
Brand
Articles
Tools