web counter

STMicroelectronics STEVAL-ISA088V1Power Management IC Development Tools 1A Step Down L5970D Regulator Eval BRD

STMicroelectronics STEVAL-ISA088V1 Reference Design 1
STMicroelectronics STEVAL-ISA088V1 Reference Design 1
STMicroelectronics STEVAL-ISA088V1 Reference Design 1
STMicroelectronics STEVAL-ISA088V1 Reference Design 1

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

AutomotiveCar RadioxDSL Modem/DSLAMGraphics CardDC to DC ConverterDVD PlayerSTB and DVRLCD TVLCD MonitorStorage Area NetworkCar BatteryHard Disk Drive (HDD)OpticalsModemsPrintersIndustrial

ECAD Model:

Description

The STMicroelectronics STEVAL-ISA088V1 is a demonstration board that uses the L5970D 1 A step-down switching regulator to provide a reliable and efficient power supply solution for automotive and transportation applications. The board features a wide input voltage range of 4.5 V to 40 V, adjustable output voltage from 0.8 V to 28 V, and a maximum output current of 1 A. It also includes a wide range of protection features such as over-voltage, over-temperature, and short-circuit protection. The board is designed to be used in a variety of automotive and transportation applications, including automotive lighting, infotainment systems, and battery management systems.

Specifications

STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
  • Type
    Parameter
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Operating Supply Voltage
    36V
  • Voltage - Output
    3.3V
  • Frequency - Switching
    250kHz
  • Utilized IC / Part
    L5970D
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • REACH SVHC
    No SVHC
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Maxim IntegratedIC, INSTRUMENT AMP, 34KHZ, 115DB, SOIC-8273BUY