ON Semiconductor NCP1250B40WGEVBBOARD DEMO NETBOOK ADAPTER 40W
Description
The ON Semiconductor NCP1250B40WGEVB-WGEVB is a 40W DC to DC single output power supply designed for use in notebook computers, computers, and peripherals. It features a wide input voltage range of 4.5V to 36V, and a wide output voltage range of 1.2V to 5.5V. It also has a high efficiency of up to 95%, and a low no-load power consumption of less than 0.1W. The NCP1250B40WGEVB-WGEVB is designed to meet the requirements of the latest Intel and AMD processors, and is RoHS compliant. It is also protected against over-voltage, over-current, and short-circuit conditions.
Specifications
ON Semiconductor technical specifications, attributes, parameters and parts with similar specifications to ON Semiconductor .
- TypeParameter
- Factory Lead Time52 Weeks
- Published2007
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- Voltage - Output12V
- Utilized IC / PartNCP1250
- Supplied ContentsBoard(s)
- Evaluation KitYes
- Board TypeFully Populated
- Power - Output40W
- Main PurposeAC/DC, Primary Side
- Outputs and Type1, Isolated
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| ON Semiconductor | Current Mode PWM Controller 500mA 6-Pin TSOP T/R | 0 | BUY | |
| ON Semiconductor | IC VREF SHUNT 36V 2.2% TO92-3 | 8400 | BUY |


Product
Brand
Articles
Tools