web counter

Maxim Integrated MAX15041EVKIT+KIT EVAL MAX15041ETE

Maxim Integrated MAX15041EVKIT+ Reference Design 3
Maxim Integrated MAX15041EVKIT+ Reference Design 1
Maxim Integrated MAX15041EVKIT+ Reference Design 2
Maxim Integrated MAX15041EVKIT+ Reference Design 3
Maxim Integrated MAX15041EVKIT+ Reference Design 1
Maxim Integrated MAX15041EVKIT+ Reference Design 1
Maxim Integrated MAX15041EVKIT+ Reference Design 2
Maxim Integrated MAX15041EVKIT+ Reference Design 3

Applications:

Power Supplies >

DC to DC Single Output Power Supplies

End Products:

Consumer ElectronicsConsumer ElectronicsTelevisionxDSL Modem/DSLAMSet-Top BoxPower Supplies

ECAD Model:

Description

The MAX15041EVKIT+ Evaluation Kit from Maxim Integrated is a complete evaluation platform for the MAX15041 3.3V DC to DC single output power supply for consumer electronics. This kit includes a MAX15041EVKIT+ board, a MAX15041EVKIT+ adapter board, and a USB cable. The MAX15041EVKIT+ board features a MAX15041 3.3V DC to DC single output power supply, a MAX15041EVKIT+ adapter board, and a USB cable. The MAX15041EVKIT+ adapter board allows the user to connect the MAX15041EVKIT+ board to a variety of consumer electronics devices. The USB cable allows the user to connect the MAX15041EVKIT+ board to a PC for programming and monitoring. The MAX15041EVKIT+ board also includes a variety of test points and jumpers for easy evaluation of the MAX15041 3.3V DC to DC single output power supply. The MAX15041EVKIT+ Evaluation Kit is an ideal solution for evaluating the MAX15041 3.3V DC to DC single output power supply for consumer electronics.

Specifications

Maxim Integrated technical specifications, attributes, parameters and parts with similar specifications to Maxim Integrated .
  • Type
    Parameter
  • Factory Lead Time
    6 Weeks
  • Packaging
    Bulk
  • Published
    2008
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Max Output Current
    3A
  • Max Supply Voltage
    28V
  • Min Supply Voltage
    4.5V
  • Max Output Voltage
    3.3V
  • Voltage - Output
    3.3V
  • Min Input Voltage
    4.5V
  • Frequency - Switching
    350kHz
  • Max Input Voltage
    28V
  • Utilized IC / Part
    MAX15041
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Board Type
    Fully Populated
  • Main Purpose
    DC/DC, Step Down
  • Outputs and Type
    1, Non-Isolated
  • Regulator Topology
    Buck
  • Height
    30mm
  • Length
    297mm
  • Width
    210mm
  • Radiation Hardening
    No
  • RoHS Status
    ROHS3 Compliant
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsALVC/VCX/A SERIES, QUAD 4-BIT DRIVER, TRUE OUTPUT, PDSO48, TSSOP-4825RFQ