Silicon Labs Si4113-EVBEvaluation Board For SI4113 Frequency Synthesizer, Dual Band RF Frequency Synthesizer With Integrated VCOS For Wireless Communication
Description
The Silicon Labs Si4113-EVB is an evaluation board for the Si4113-BT PLL Frequency Synthesizer, designed for use in consumer electronics. It is a complete evaluation platform for the Si4113-BT, allowing users to quickly and easily evaluate the device's features and performance. The board includes a USB interface for programming and debugging, as well as a variety of test points and connectors for connecting external components. The board also includes a graphical user interface for controlling the device and monitoring its performance. The Si4113-EVB is an ideal tool for evaluating the Si4113-BT for use in consumer electronics applications.
Specifications
Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
- TypeParameter
- Factory Lead Time3 Weeks
- Package / CaseTSSOP
- Weight50.008559mg
- PackagingBulk
- Published2001
- Part StatusObsolete
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeSynthesizer
- Supplied ContentsBoard(s)
- Evaluation KitYes
- RoHS StatusNon-RoHS Compliant
- Lead FreeContains Lead
0 Similar Products Remaining
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| NXP USA Inc. | 8-bit Microcontrollers - MCU 9S08JM60 44LQFP FG | 2500 | RFQ |


Product
Brand
Articles
Tools