web counter

Silicon Labs Si4122M-EVBRF Development Tools Single-Band GSM

Silicon Labs Si4122M-EVB Reference Design 1
Silicon Labs Si4122M-EVB Reference Design 1
Silicon Labs Si4122M-EVB Reference Design 1
Silicon Labs Si4122M-EVB Reference Design 1

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Consumer ElectronicsWireless LANCordless PhoneCellular Phone

ECAD Model:

Description

The Silicon Labs Si4122M-EVB is an evaluation board for the Si4122-BM PLL Frequency Synthesizer, designed for use in consumer electronics. It is a complete evaluation platform for the Si4122-BM, featuring a wide range of features and functions to help designers evaluate the performance of the device. The board includes a USB interface for programming and debugging, as well as a variety of test points and connectors for external connections. The board also includes a graphical user interface for easy configuration and monitoring of the device. The Si4122M-EVB is an ideal tool for designers looking to quickly and easily evaluate the performance of the Si4122-BM PLL Frequency Synthesizer.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Weight
    50.008559mg
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Synthesizer
  • Frequency
    1.8MHz
  • Operating Supply Voltage
    5V
  • Interface
    Serial
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsIC VREF SHUNT 6V 0.5% SOT23-312RFQ