web counter

Silicon Labs Si4133-EVBBOARD EVALUATION FOR SI4133

Silicon Labs Si4133-EVB Reference Design 2
Silicon Labs Si4133-EVB Reference Design 1
Silicon Labs Si4133-EVB Reference Design 2
Silicon Labs Si4133-EVB Reference Design 1
Silicon Labs Si4133-EVB Reference Design 1
Silicon Labs Si4133-EVB Reference Design 2

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Consumer ElectronicsWireless LANCordless PhoneCellular Phone

ECAD Model:

Description

The Silicon Labs Si4133-EVB is an evaluation board for the Si4133-BT PLL Frequency Synthesizer, designed for use in consumer electronics. It is a complete evaluation platform for the Si4133-BT, allowing users to quickly and easily evaluate the device's features and performance. The board includes a USB-based GUI, which provides access to all of the device's features and settings. It also includes a variety of test points and connectors, allowing users to easily connect the board to external components and test equipment. The board is designed to be used with a variety of consumer electronics, including audio and video systems, digital TVs, and more.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Package / Case
    TSSOP
  • Weight
    50.008559mg
  • Packaging
    Bulk
  • Published
    1997
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Frequency Synthesizer
  • Frequency
    900MHz~1.8GHz 750MHz~1.5GHz
  • Operating Supply Voltage
    5V
  • Interface
    Serial
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsBuffers & Line Drivers 3.3V ABT Octal Buff/Drv W/3-St Otpt1251BUY
Texas InstrumentsIC REG LINEAR 3V 50MA SOT23-518000RFQ
Texas InstrumentsIC REG LINEAR 3V 50MA SOT23-53962RFQ