web counter

Silicon Labs Si4133M-EVBBOARD EVALUATION FOR SI4133

Silicon Labs Si4133M-EVB Reference Design 2
Silicon Labs Si4133M-EVB Reference Design 1
Silicon Labs Si4133M-EVB Reference Design 2
Silicon Labs Si4133M-EVB Reference Design 1
Silicon Labs Si4133M-EVB Reference Design 1
Silicon Labs Si4133M-EVB Reference Design 2

Applications:

Clock and Timing >

PLL Clock Generator

End Products:

Consumer ElectronicsWireless LANCordless PhoneCellular Phone

ECAD Model:

Description

The Silicon Labs Si4133M-EVB is an evaluation board for the Si4133-BM PLL Frequency Synthesizer, designed for use in consumer electronics. It is a low-cost, easy-to-use platform for evaluating the Si4133-BM PLL Frequency Synthesizer and its features. The board includes a USB-to-I2C interface, allowing users to quickly and easily configure the Si4133-BM PLL Frequency Synthesizer. The board also includes a variety of test points and connectors, allowing users to easily connect to external components and test the Si4133-BM PLL Frequency Synthesizer. The Si4133M-EVB is an ideal platform for evaluating the Si4133-BM PLL Frequency Synthesizer and its features in consumer electronics applications.

Specifications

Silicon Labs technical specifications, attributes, parameters and parts with similar specifications to Silicon Labs .
  • Type
    Parameter
  • Factory Lead Time
    3 Weeks
  • Weight
    50.008559mg
  • Published
    2017
  • Part Status
    Active
  • Moisture Sensitivity Level (MSL)
    1 (Unlimited)
  • Type
    Synthesizer
  • Frequency
    1.6GHz
  • Operating Supply Voltage
    5V
  • Interface
    Serial
  • Supplied Contents
    Board(s)
  • Evaluation Kit
    Yes
  • Radiation Hardening
    No
  • RoHS Status
    Non-RoHS Compliant
  • Lead Free
    Contains Lead
0 Similar Products Remaining
Associated Products

Part NumberManufacturerDescriptionStockRFQ
Texas InstrumentsBuffers & Line Drivers 3.3V ABT Octal Buff/Drv W/3-St Otpt1251BUY
Texas InstrumentsIC REG LINEAR 3V 50MA SOT23-518000RFQ
Texas InstrumentsIC REG LINEAR 3V 50MA SOT23-53962RFQ