STMicroelectronics SPC574S-DISPDISCOVERY KIT FOR SPC574 S LINE
Description
The STMicroelectronics SPC574S-DISP Discovery Board is a powerful and versatile development platform for automotive and transportation applications. It features the SPC574S60E3 Power Architecture MCU, which is designed to provide high performance and low power consumption. The board includes a wide range of peripherals, including CAN, LIN, and Ethernet, as well as a variety of analog and digital I/O. It also includes a graphical LCD display, allowing for easy debugging and development. The board is ideal for developing applications such as engine control, body electronics, and safety systems. With its robust features and powerful MCU, the SPC574S-DISP Discovery Board is an ideal choice for automotive and transportation applications.
Specifications
STMicroelectronics technical specifications, attributes, parameters and parts with similar specifications to STMicroelectronics .
- TypeParameter
- Mounting TypeFixed
- Part StatusActive
- Moisture Sensitivity Level (MSL)1 (Unlimited)
- TypeMCU 32-Bit
- Core Processore200
- Utilized IC / PartSPC574S
- ContentsBoard(s)
- Board TypeEvaluation Platform
- PlatformDiscovery
- RoHS StatusROHS3 Compliant
0 Similar Products Remaining
Technical Documents
Associated Products
| Part Number | Manufacturer | Description | Stock | RFQ |
|---|---|---|---|---|
| STMicroelectronics | IC DRVR/RCVR 5V RS232 16-SOIC | 0 | RFQ | |
| STMicroelectronics | IC TRANSCEIVER HALF 1/1 8SO | 0 | RFQ | |
| STMicroelectronics | IC MPU RESET OPEN DRAIN SOT143-4 | 0 | BUY | |
| STMicroelectronics | IC MCU 32BIT 2MB FLASH 176LQFP | 10 | RFQ | |
| STMicroelectronics | IC MCU 32BIT 2MB FLASH 176LQFP | 40 | RFQ | |
| STMicroelectronics | IC MCU 32BIT 2MB FLASH 176LQFP | 20000 | RFQ | |
| STMicroelectronics | IC MCU 32BIT 2MB FLASH 176LQFP | 13 | RFQ | |
| STMicroelectronics | MCU 32-bit e200z4 RISC 2MB Flash 1.2V/3.3V/5V Automotive 176-Pin LQFP | 0 | RFQ | |
| STMicroelectronics | IC MCU 32BIT 2MB FLASH 176LQFP | 2370 | RFQ | |
| STMicroelectronics | IC MCU 32BIT 2MB FLASH 176LQFP | 4000 | RFQ | |
| STMicroelectronics | IC MCU 32BIT 2MB FLASH 176LQFP | 7815 | RFQ | |
| STMicroelectronics | IC MCU 32BIT 2MB FLASH 176LQFP | 48 | RFQ |
Load more


Product
Brand
Articles
Tools