Sort by
SR626SW Battery Equivalent: Technical Specs, Chemistries, and Selection Guide26 May 2026
This comprehensive technical guide details the SR626SW battery, a widely used 1.55V silver oxide cell. It explains regional naming conventions, cross-referencing equivalents like the 377 and LR626, and highlights the performance differences between silver oxide and alkaline chemistries. Additionally, it offers product engineers and technicians essential handling best practices to avoid voltage drops and ensure device longevity.
The Complete Guide to DPDT Switches: Function, Wiring, and Applications23 May 2026
This comprehensive guide explores Double Pole Double Throw (DPDT) switches, explaining their core anatomy, distinct ON-ON and ON-OFF-ON configurations, and essential wiring methods like DC motor polarity reversal and A/B source selection. It also covers various physical designs, selection criteria such as ratings and materials, and effective troubleshooting steps to resolve common circuit failures.
What Size Wire for a 60 Amp Breaker? The Complete NEC Guide22 May 2026
Selecting the right wire size for a 60-amp breaker requires evaluating conductor materials, insulation, and distance. While 6 AWG copper THHN or 4 AWG aluminum in conduit is standard, NM-B Romex limits 6 AWG to 55 amps, requiring 4 AWG copper. Additionally, installers must account for continuous load limits, ground wire sizing, and voltage drop over long runs.
VSC Light Meaning, Causes, and Step-by-Step Diagnostics19 May 2026
A VSC (Vehicle Stability Control) light indicates the system is disabled, often as a fail-safe triggered by unrelated engine faults like a loose gas cap. While the stability system prevents lateral skidding, it shuts down when sensor data is unreliable. Proper diagnosis requires an ABS-capable OBD2 scanner. Resolving the root engine code, checking wheel speed sensors, or performing a zero-point calibration usually restores system function.
HDMI RF Modulators: Architecture, Setup, Types, and Commercial Applications18 May 2026
An HDMI RF modulator is a specialized hardware device designed to encode and modulate baseband digital audio and video signals into radio frequency (RF) formats. By converting an HDMI source into an RF signal, these devices allow high-definition content to be distributed over standard coaxial cable infrastructure.
AI Server Components: Engineering Next-Gen Data Center Hardware for 100kW Racks15 May 2026
The transition from traditional enterprise IT to AI-driven workloads has rendered legacy data center hardware obsolete, forcing infrastructure planners to re-engineer server components for extreme thermal environments.
The Complete Guide to 12 Gauge Wire: Ampacity, Load Limits, and NEC Rules14 May 2026
This guide breaks down the physical specifications of 12 AWG wire, National Electrical Code (NEC) ampacity charts, circuit breaker sizing rules, voltage drop limits, and safe installation practices.
The 2026 Engineer’s Guide: Choosing the Right MCU for Your Next IoT & New Energy Project30 April 2026
A comprehensive comparison of 2026's leading MCUs from ST, NXP, and Microchip across power efficiency, processing performance, connectivity, and ecosystems to help engineers select the optimal chip for next-gen IoT and new energy projects.
Clamp Diodes: Principles, Functions, and Applications23 March 2026
Clamp means jamming the position. In circuit, is means controlling the voltage. Clamp Diode is a kind of diode that is used to limit the potential of a certain point in the circuit, controlling the input voltage to a peak value to a predetermined voltage, without changing the signal. The working principlealso the unidirectional conductivity of the diode.
Nickel-Cadmium Battery: Construction, Features and Working Principle19 March 2026
A nickel-cadmium battery is a system that generates DC voltage by a chemical reaction between the components. In a nickel-cadmium battery, the redox material serves as the nucleus, with a nickel sheet and a separator surrounding it. The voltage of the nickel-cadmium cell is about 1.2 V. As three or four cells are connected in sequence, the output voltage ranges from 3.6 to 4.8 V.
In-Depth Analysis of Q1 2026 Memory Chip Market & Stocking Guide13 March 2026
2026 Q1 memory market analysis: DRAM and NAND Flash prices are surging due to HBM capacity constraints at Samsung and SK Hynix, with some server memory prices up over 60%. Utmel provides the latest market insights and procurement advice for DDR4, DDR5, and enterprise SSDs.
LDR/Light Dependent Resistor: Working Principle, Types and Applications19 January 2026
In general, the control of lights and home appliances is manually operated and maintained on a number of occasions. However, due to the carelessness of human beings or unusual conditions, the process of controlling appliances may cause power wastage. We can use the light-dependent resistor circuit to control loads based on the intensity of light to overcome this problem. A device made of high-resistance semiconductor material is an LDR or a photoresistor. This article provides an overview of LDR, the light-dependent resistor circuit and its operation.


Product
Brand
Articles
Tools