ADA4939-1YCPZ-R7 alternative parts: AD8352ACPZ-R7
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP DIFF 1.4GHZ 16LFCSP | SP Amp DIFF AMP Single 5.5V 16-Pin LFCSP EP T/R |
Lifecycle Status: | PRODUCTION (Last Updated: 2 weeks ago) | PRODUCTION (Last Updated: 1 month ago) |
Factory Lead Time: | 10 Weeks | 8 Weeks |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-VFQFN Exposed Pad, CSP | 16-VFQFN Exposed Pad, CSP |
Number of Pins: | 16 | 16 |
Interface Standards: | GENERAL PURPOSE | - |
Operating Temperature: | -40°C~105°C | -40°C~85°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 450kOhm | 3kOhm |
Terminal Finish: | Matte Tin (Sn) | Matte Tin (Sn) |
Terminal Position: | QUAD | QUAD |
Terminal Form: | NO LEAD | - |
Peak Reflow Temperature (Cel): | 260 | 260 |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | - |
Terminal Pitch: | 0.5mm | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | 40 | 40 |
Base Part Number: | ADA4939 | AD8352 |
Pin Count: | 16 | 16 |
Qualification Status: | Not Qualified | - |
Operating Supply Voltage: | 5V | 5.5V |
Number of Channels: | 1 | - |
Number of Circuits: | 1 | - |
Operating Supply Current: | 37.7mA | 37mA |
Slew Rate: | 6800V/μs | 8000V/μs |
Amplifier Type: | Differential | RF/IF Differential |
Common Mode Rejection Ratio: | 77 dB | 57 dB |
Current - Input Bias: | 10μA | 75nA |
Voltage - Supply, Single/Dual (±): | 3V~5.25V ±1.5V~2.625V | 3V~5.5V |
Output Current per Channel: | 100mA | - |
Input Offset Voltage (Vos): | 500μV | -60mV |
Bandwidth: | 1.4 GHz | 2.5 GHz |
Gain Bandwidth Product: | 1.4 GHz | 2.5 GHz |
Differential Output: | YES | - |
Power Supply Rejection Ratio (PSRR): | 80dB | - |
Interface IC Type: | LINE DRIVER | - |
Driver Number of Bits: | 1 | - |
Length: | 3mm | 3mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Number of Elements: | - | 1 |
Max Power Dissipation: | - | 210mW |
Frequency: | - | 2GHz |
Output Type: | - | Differential |
Nominal Supply Current: | - | 37mA |
Power Dissipation: | - | 210mW |
Min Input Voltage: | - | 3V |
Max Input Voltage: | - | 5.5V |
Gain: | - | 25 dB |
Settling Time: | - | 2 ns |
-3db Bandwidth: | - | 2.2GHz |
Consumer IC Type: | - | CONSUMER CIRCUIT |
Noise Figure: | - | 15.5 dB |
Nominal Supply Voltage (DC): | - | 5.5V |
Height Seated (Max): | - | 0.9mm |
Width: | - | 2.75mm |
Thickness: | - | 850μm |
Radiation Hardening: | - | No |

ADA4939-1YCPZ-R7
(In Stock: 1964)
Analog Devices Inc.United States