ADA4939-1YCPZ-R7 alternative parts: ADA4932-1YCPZ-R7
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC OPAMP DIFF 1.4GHZ 16LFCSP | IC OPAMP DIFF 560MHZ 16LFCSP |
Lifecycle Status: | PRODUCTION (Last Updated: 2 weeks ago) | PRODUCTION (Last Updated: 2 weeks ago) |
Factory Lead Time: | 10 Weeks | 10 Weeks |
Mount: | Surface Mount | - |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 16-VFQFN Exposed Pad, CSP | 16-VFQFN Exposed Pad, CSP |
Number of Pins: | 16 | 16 |
Interface Standards: | GENERAL PURPOSE | GENERAL PURPOSE |
Operating Temperature: | -40°C~105°C | -40°C~105°C |
Packaging: | Tape & Reel (TR) | Tape & Reel (TR) |
JESD-609 Code: | e3 | e3 |
Pbfree Code: | no | no |
Part Status: | Active | Active |
Moisture Sensitivity Level (MSL): | 3 (168 Hours) | 3 (168 Hours) |
Number of Terminations: | 16 | 16 |
ECCN Code: | EAR99 | EAR99 |
Resistance: | 450kOhm | 16MOhm |
Terminal Finish: | Matte Tin (Sn) | - |
Terminal Position: | QUAD | QUAD |
Terminal Form: | NO LEAD | NO LEAD |
Peak Reflow Temperature (Cel): | 260 | - |
Number of Functions: | 1 | 1 |
Supply Voltage: | 5V | 5V |
Terminal Pitch: | 0.5mm | 0.5mm |
Time@Peak Reflow Temperature-Max (s): | 40 | - |
Base Part Number: | ADA4939 | ADA4932 |
Pin Count: | 16 | 16 |
Qualification Status: | Not Qualified | Not Qualified |
Operating Supply Voltage: | 5V | - |
Number of Channels: | 1 | 1 |
Number of Circuits: | 1 | 1 |
Operating Supply Current: | 37.7mA | 9.6mA |
Slew Rate: | 6800V/μs | 2800V/μs |
Amplifier Type: | Differential | Differential |
Common Mode Rejection Ratio: | 77 dB | 87 dB |
Current - Input Bias: | 10μA | 2.5μA |
Voltage - Supply, Single/Dual (±): | 3V~5.25V ±1.5V~2.625V | 3V~11V ±1.5V~5.5V |
Output Current per Channel: | 100mA | 80mA |
Input Offset Voltage (Vos): | 500μV | 500μV |
Bandwidth: | 1.4 GHz | 560MHz |
Gain Bandwidth Product: | 1.4 GHz | 1 GHz |
Differential Output: | YES | YES |
Power Supply Rejection Ratio (PSRR): | 80dB | 84dB |
Interface IC Type: | LINE DRIVER | LINE DRIVER |
Driver Number of Bits: | 1 | 1 |
Length: | 3mm | 3mm |
REACH SVHC: | No SVHC | No SVHC |
RoHS Status: | ROHS3 Compliant | ROHS3 Compliant |
Lead Free: | Contains Lead | Contains Lead |
Contact Plating: | - | Tin |
Surface Mount: | - | YES |
Supply Voltage-Min (Vsup): | - | 3V |
Voltage Gain: | - | 66dB |
Output Polarity: | - | COMPLEMENTARY |
Settling Time: | - | 9 ns |
Negative Supply Voltage-Nom: | - | -5V |
Out Swing-Min: | - | 3.2 V |
Height Seated (Max): | - | 0.8mm |

ADA4939-1YCPZ-R7
(In Stock: 1964)
Analog Devices Inc.United States