CD4007CM alternative parts: CD4007CN

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC INVERTER COMP PR DUAL 14SOIC
Buffers & Line Drivers Dual Pair Plus Inv
Mount:
Surface Mount
Through Hole
Mounting Type:
Surface Mount
Through Hole
Package / Case:
14-SOIC (0.154, 3.90mm Width)
14-DIP (0.300, 7.62mm)
Number of Pins:
14
14
Supplier Device Package:
14-SOIC
-
Operating Temperature:
-40°C~85°C
-40°C~85°C
Packaging:
Tube
Tube
Series:
4000B
4000B
Published:
1999
-
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Supply Voltage:
3V~15V
3V~15V
Base Part Number:
4007
4007
Polarity:
Inverting
Inverting
Number of Circuits:
2
2
Max Supply Voltage:
15V
15V
Min Supply Voltage:
3V
3V
Number of Bits:
3
-
Propagation Delay:
50 ns
50 ns
Logic Function:
Inverter
Inverter
Logic Type:
Complementary Pair Plus Inverter
Complementary Pair Plus Inverter
Number of Input Lines:
3
-
Number of Output Lines:
3
3
RoHS Status:
RoHS Compliant
Non-RoHS Compliant
Lead Free:
Lead Free
Contains Lead
CD4007CM

CD4007CM

ON Semiconductor