CD4007CM alternative parts: CD40117BE

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC INVERTER COMP PR DUAL 14SOIC
TEXAS INSTRUMENTS CD40117BE LOGIC, TERMINATOR PROG DUAL, 14DIP
Mount:
Surface Mount
Through Hole
Mounting Type:
Surface Mount
Through Hole
Package / Case:
14-SOIC (0.154, 3.90mm Width)
14-DIP (0.300, 7.62mm)
Number of Pins:
14
14
Supplier Device Package:
14-SOIC
-
Operating Temperature:
-40°C~85°C
-55°C~125°C
Packaging:
Tube
Tube
Series:
4000B
4000B
Published:
1999
-
Part Status:
Obsolete
Active
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Supply Voltage:
3V~15V
3V~18V
Base Part Number:
4007
CD40117
Polarity:
Inverting
-
Number of Circuits:
2
-
Max Supply Voltage:
15V
18V
Min Supply Voltage:
3V
3V
Number of Bits:
3
8
Propagation Delay:
50 ns
-
Logic Function:
Inverter
-
Logic Type:
Complementary Pair Plus Inverter
Programmable Terminator
Number of Input Lines:
3
-
Number of Output Lines:
3
-
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
Lead Free
Lifecycle Status:
-
ACTIVE (Last Updated: 5 days ago)
Factory Lead Time:
-
6 Weeks
Contact Plating:
-
Gold
Weight:
-
927.99329mg
JESD-609 Code:
-
e4
Number of Terminations:
-
14
ECCN Code:
-
EAR99
Terminal Position:
-
DUAL
Number of Functions:
-
2
Terminal Pitch:
-
2.54mm
Pin Count:
-
14
Power Supplies:
-
5/15V
Differential Output:
-
NO
Interface IC Type:
-
OTHER TERMINATOR
Number of Signal Lines:
-
4
Height:
-
5.08mm
Length:
-
19.3mm
Width:
-
6.35mm
Thickness:
-
3.9mm
REACH SVHC:
-
No SVHC
Radiation Hardening:
-
No
CD4007CM

CD4007CM

ON Semiconductor