CD4007CM alternative parts: CD4007UBPW
Hide Shared Attributes | ![]() | ![]() |
| Part Number | ||
| Manufacturer: | ||
| Description: | IC INVERTER COMP PR DUAL 14SOIC | LOGIC, DUAL COMP PAIR W/INV, 14TSSOP |
Mount: | Surface Mount | Surface Mount |
Mounting Type: | Surface Mount | Surface Mount |
Package / Case: | 14-SOIC (0.154, 3.90mm Width) | 14-TSSOP (0.173, 4.40mm Width) |
Number of Pins: | 14 | 14 |
Supplier Device Package: | 14-SOIC | - |
Operating Temperature: | -40°C~85°C | -55°C~125°C |
Packaging: | Tube | Tube |
Series: | 4000B | 4000B |
Published: | 1999 | - |
Part Status: | Obsolete | Active |
Moisture Sensitivity Level (MSL): | 1 (Unlimited) | 1 (Unlimited) |
Max Operating Temperature: | 85°C | - |
Min Operating Temperature: | -40°C | - |
Supply Voltage: | 3V~15V | 3V~18V |
Base Part Number: | 4007 | CD4007 |
Polarity: | Inverting | Inverting |
Number of Circuits: | 2 | - |
Max Supply Voltage: | 15V | 18V |
Min Supply Voltage: | 3V | 3V |
Number of Bits: | 3 | 3 |
Propagation Delay: | 50 ns | 110 ns |
Logic Function: | Inverter | Inverter |
Logic Type: | Complementary Pair Plus Inverter | Complementary Pair Plus Inverter |
Number of Input Lines: | 3 | - |
Number of Output Lines: | 3 | - |
RoHS Status: | RoHS Compliant | ROHS3 Compliant |
Lead Free: | Lead Free | Lead Free |
Lifecycle Status: | - | ACTIVE (Last Updated: 3 days ago) |
Factory Lead Time: | - | 6 Weeks |
Contact Plating: | - | Gold |
Weight: | - | 57.209338mg |
Number of Elements: | - | 1 |
JESD-609 Code: | - | e4 |
Pbfree Code: | - | yes |
Number of Terminations: | - | 14 |
Termination: | - | SMD/SMT |
Terminal Position: | - | DUAL |
Terminal Form: | - | GULL WING |
Peak Reflow Temperature (Cel): | - | 260 |
Number of Functions: | - | 3 |
Time@Peak Reflow Temperature-Max (s): | - | NOT SPECIFIED |
Pin Count: | - | 14 |
Qualification Status: | - | Not Qualified |
Load Capacitance: | - | 50pF |
Output Current: | - | 6.8mA |
Quiescent Current: | - | 5μA |
Turn On Delay Time: | - | 110 ns |
Max I(ol): | - | 0.004 A |
High Level Output Current: | - | -4.2mA |
Low Level Output Current: | - | 4.2mA |
Schmitt Trigger: | - | NO |
Height: | - | 1.2mm |
Length: | - | 5mm |
Width: | - | 4.4mm |
Thickness: | - | 1mm |
REACH SVHC: | - | No SVHC |

CD4007CM
ON SemiconductorUnited States