CD4007CM alternative parts: CD40117BPW

Hide Shared Attributes
Part Number
Manufacturer:
Description:
IC INVERTER COMP PR DUAL 14SOIC
IC TERMINATOR PROG DUAL 14-TSSOP
Mount:
Surface Mount
Surface Mount
Mounting Type:
Surface Mount
Surface Mount
Package / Case:
14-SOIC (0.154, 3.90mm Width)
14-TSSOP (0.173, 4.40mm Width)
Number of Pins:
14
14
Supplier Device Package:
14-SOIC
-
Operating Temperature:
-40°C~85°C
-55°C~125°C
Packaging:
Tube
Tube
Series:
4000B
4000B
Published:
1999
-
Part Status:
Obsolete
Obsolete
Moisture Sensitivity Level (MSL):
1 (Unlimited)
1 (Unlimited)
Max Operating Temperature:
85°C
-
Min Operating Temperature:
-40°C
-
Supply Voltage:
3V~15V
3V~18V
Base Part Number:
4007
CD40117
Polarity:
Inverting
-
Number of Circuits:
2
-
Max Supply Voltage:
15V
-
Min Supply Voltage:
3V
-
Number of Bits:
3
8
Propagation Delay:
50 ns
-
Logic Function:
Inverter
-
Logic Type:
Complementary Pair Plus Inverter
Programmable Terminator
Number of Input Lines:
3
-
Number of Output Lines:
3
-
RoHS Status:
RoHS Compliant
ROHS3 Compliant
Lead Free:
Lead Free
-
Pbfree Code:
-
yes
Number of Terminations:
-
14
ECCN Code:
-
EAR99
Terminal Position:
-
DUAL
Terminal Form:
-
GULL WING
Peak Reflow Temperature (Cel):
-
NOT SPECIFIED
Number of Functions:
-
2
Terminal Pitch:
-
0.65mm
Time@Peak Reflow Temperature-Max (s):
-
NOT SPECIFIED
Pin Count:
-
14
Qualification Status:
-
Not Qualified
Operating Supply Voltage:
-
18V
Power Supplies:
-
5/15V
Differential Output:
-
NO
Interface IC Type:
-
OTHER TERMINATOR
Number of Signal Lines:
-
4
Length:
-
5mm
Height Seated (Max):
-
1.2mm
Width:
-
4.4mm
CD4007CM

CD4007CM

ON Semiconductor